TE Connectivity RF Connector Shrouds 1757028-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757028-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757028-1
RF Connector Shrouds 1757028-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 10.16 MM  [.4 INCH ] Housing Features Centerline (Pitch) : 7.16 MM  [.282 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 10.16 MM  [.4 INCH ]

Housing Features


  • Centerline (Pitch) : 7.16 MM  [.282 INCH ]

Product Type Features


  • Applied Pressure : Medium Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1757028-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757028-1
RF Connectors / Coaxial Connectors 1757028-1
RF Connectors / Coaxial Connectors SMP SHROUD LIMITED DETENT PASS

RF Connectors / Coaxial Connectors SMP SHROUD LIMITED DETENT PASS

Buy Now Datasheet
Smp Shroud Limited Detent Pass Amp - Te Connectivity - 97X7468 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shroud Limited Detent Pass Amp - Te Connectivity
97X7468
Smp Shroud Limited Detent Pass Amp - Te Connectivity 97X7468
SMP SHROUD LIMITED DETENT PASS

SMP SHROUD LIMITED DETENT PASS

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757028-1 1757028-1 97X7468
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors Smp Shroud Limited Detent Pass Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1053086-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers
RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1056450-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 12.400 GHz
View Details