TE Connectivity RF Connector Shrouds 1757027-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757027-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757027-1
RF Connector Shrouds 1757027-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 15.88 MM  [.625 INCH ]

Housing Features


  • Centerline (Pitch) : 12.22 MM  [.481 INCH ]

Product Type Features


  • Applied Pressure : Low Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1757027-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757027-1
RF Connectors / Coaxial Connectors 1757027-1
RF Connectors / Coaxial Connectors SMP SHROUD SMOOTH BORE PASS

RF Connectors / Coaxial Connectors SMP SHROUD SMOOTH BORE PASS

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1757027-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1757027-1
Coaxial Connector (RF) Accessories 1757027-1
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site Datasheet
Smp Shroud Smooth Bore Pass Amp - Te Connectivity - 97X7467 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shroud Smooth Bore Pass Amp - Te Connectivity
97X7467
Smp Shroud Smooth Bore Pass Amp - Te Connectivity 97X7467
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757027-1 1757027-1 1757027-1 97X7467
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories Smp Shroud Smooth Bore Pass Amp - Te Connectivity
Connector Type SMP
Unlock Full Specs
to access all available technical data