TE Connectivity RF Connector Shrouds 1757026-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757026-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757026-1
RF Connector Shrouds 1757026-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 15.88 MM  [.625 INCH ] Housing Features Centerline (Pitch) : 12.22 MM  [.481 INCH ] Product Type Features Applied Pressure : Medium Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 15.88 MM  [.625 INCH ]

Housing Features


  • Centerline (Pitch) : 12.22 MM  [.481 INCH ]

Product Type Features


  • Applied Pressure : Medium Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
RF Connectors / Coaxial Connectors - 1757026-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1757026-1
RF Connectors / Coaxial Connectors 1757026-1
RF Connectors / Coaxial Connectors SMP SHROUD LIMITED DETENT PASS

RF Connectors / Coaxial Connectors SMP SHROUD LIMITED DETENT PASS

Buy Now Datasheet
Coaxial Connector (RF) Accessories - 1757026-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1757026-1
Coaxial Connector (RF) Accessories 1757026-1
SMP SHROUD LIMITED DETENT PASS

SMP SHROUD LIMITED DETENT PASS

Supplier's Site Datasheet
Smp Shroud Limited Detent Pass Amp - Te Connectivity - 97X7466 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shroud Limited Detent Pass Amp - Te Connectivity
97X7466
Smp Shroud Limited Detent Pass Amp - Te Connectivity 97X7466
SMP SHROUD LIMITED DETENT PASS

SMP SHROUD LIMITED DETENT PASS

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757026-1 1757026-1 1757026-1 97X7466
Product Name RF Connector Shrouds RF Connectors / Coaxial Connectors Coaxial Connector (RF) Accessories Smp Shroud Limited Detent Pass Amp - Te Connectivity
Connector Type SMP
Unlock Full Specs
to access all available technical data