TE Connectivity RF Connector Shrouds 1757025-1

Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connector Shrouds - 1757025-1 - TE Connectivity
Berwyn, PA, United States
RF Connector Shrouds
1757025-1
RF Connector Shrouds 1757025-1
Body Features Shroud Material : Stainless Steel Shroud Type : 2-Hole Flange Dimensions Shroud Diameter : 12.19 MM  [.48 INCH ] Housing Features Centerline (Pitch) : 8.33 MM  [.328 INCH ] Product Type Features Applied Pressure : Low Force Sealable : No Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Shroud Material : Stainless Steel
  • Shroud Type : 2-Hole Flange

Dimensions


  • Shroud Diameter : 12.19 MM  [.48 INCH ]

Housing Features


  • Centerline (Pitch) : 8.33 MM  [.328 INCH ]

Product Type Features


  • Applied Pressure : Low Force
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Coaxial Connector (RF) Accessories - 1757025-1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Accessories
1757025-1
Coaxial Connector (RF) Accessories 1757025-1
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site Datasheet
Smp Shroud Smooth Bore Pass Amp - Te Connectivity - 97X7465 - Newark, An Avnet Company
Chicago, IL, United States
Smp Shroud Smooth Bore Pass Amp - Te Connectivity
97X7465
Smp Shroud Smooth Bore Pass Amp - Te Connectivity 97X7465
SMP SHROUD SMOOTH BORE PASS

SMP SHROUD SMOOTH BORE PASS

Supplier's Site

Technical Specifications

  TE Connectivity ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1757025-1 1757025-1 97X7465
Product Name RF Connector Shrouds Coaxial Connector (RF) Accessories Smp Shroud Smooth Bore Pass Amp - Te Connectivity
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059453-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
4 suppliers
Between Series Adapters - 1058755-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 suppliers
RF Connectors - 1059408-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers
RF Connectors - 1052514-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers