TE Connectivity Electronic Connector 175652-2

Description
20 Pos 2.5mm Crimp Wire Housing, Female, PBT, Black Product overview: 175652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175652-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20 Pos 2.5mm Crimp Wire Housing, Female, PBT, Black Product overview: 175652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175652-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-175652-2
Electronic Connector 340-175652-2
20 Pos 2.5mm Crimp Wire Housing, Female, PBT, Black Product overview: 175652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175652-2 can be used for catalog matching and distributor lookup.

20 Pos 2.5mm Crimp Wire Housing, Female, PBT, Black Product overview: 175652-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175652-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1157392-175652-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1157392-175652-2
Connectors, Interconnects - Rectangular Connectors - Housings 1157392-175652-2
Win Source Part Number: 1157392-175652-2 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Multi-Lock Number of Positions: 20 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Receptacle Contact Type: Tab Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 600 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 1756522; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: -175652-2-CSI,-17565 2-2-SI,-175652-2-LSI Base Product Number: 175652

Win Source Part Number: 1157392-175652-2
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Multi-Lock
Number of Positions: 20
Pitch: 0.098" (2.50mm)
Color: Black
Connector Type: Receptacle
Contact Type: Tab
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 600
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 1756522;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -175652-2-CSI,-175652-2-SI,-175652-2-LSI
Base Product Number: 175652

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Housings - 175652-2-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
175652-2-ND
Rectangular Connector Housings 175652-2-ND
"20 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

"20 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Automobile Connectors
175652-2
Connectors >> Automobile Connectors 175652-2
- Automobile Connectors ROHS

- Automobile Connectors ROHS

Supplier's Site Datasheet
Automotive Housing, Plug, 20Pos Rohs Compliant Amp - Te Connectivity - 69AH9978 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 20Pos Rohs Compliant Amp - Te Connectivity
69AH9978
Automotive Housing, Plug, 20Pos Rohs Compliant Amp - Te Connectivity 69AH9978
AUTOMOTIVE HOUSING, PLUG, 20POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 20POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-175652-2 1157392-175652-2 175652-2 175652-2-ND 175652-2 69AH9978
Product Name Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Connectors >> Automobile Connectors Automotive Housing, Plug, 20Pos Rohs Compliant Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Male connector/plug - 723-602 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
4 suppliers