TE Connectivity 175571-6 PCB Socket
TE Connectivity 175571-6 PCB Socket
TE Connectivity 175571-6 PCB Socket
"Connector Header Through Hole, Right Angle 26 position 0.138"" (3.50mm)"
HYBRID I/O CAP ASSY 26P GRAY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7189194 | 7189194P | 175571-6-ND | 41AJ4488 |
| Product Name | PCB Sockets | PCB Sockets | Headers, Male Pins | Hybrid I/o Cap Assy 26P Gray Amp - Te Connectivity |
| Category | Wire to Board Connector | |||
| Termination | Solder | Solder | ||
| Mounting | Through hole | Through Hole, Right Angle |