TE Connectivity Product Range Amp - Te Connectivity 175571-6.

Description
Product Range:MULTI-LOCK 40 Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:-; Automotive Contact Type:PCB Socket; Connector Body Material:-; Contact Material:Brass; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes
Description
Product Range:MULTI-LOCK 40 Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:-; Automotive Contact Type:PCB Socket; Connector Body Material:-; Contact Material:Brass; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 24AC1608 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
24AC1608
Product Range Amp - Te Connectivity 24AC1608
Product Range:MULTI-LOCK 40 Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:-; Automotive Contact Type:PCB Socket; Connector Body Material:-; Contact Material:Brass; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Product Range:MULTI-LOCK 40 Series; Automotive Connector Shell Style:Straight Receptacle; No. of Contacts:-; Automotive Contact Type:PCB Socket; Connector Body Material:-; Contact Material:Brass; IP Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24AC1608
Product Name Product Range Amp - Te Connectivity
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A06-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 37.213-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Din Rail, Channel - 2946-2002-1672-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers