TE Connectivity Rectangular Connectors - 175521-6 175521-6

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 805003-175521-6 Packaging: Bulk Number of Positions: 38 Mounting Style: Through Hole, Right Angle Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive, General Purpose Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.862" (21.89mm) Contact Shape: Rectangular Contact Length - Mating: 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 336 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 805003-175521-6 Packaging: Bulk Number of Positions: 38 Mounting Style: Through Hole, Right Angle Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive, General Purpose Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.862" (21.89mm) Contact Shape: Rectangular Contact Length - Mating: 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 336 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 175521-6 - 805003-175521-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 175521-6
805003-175521-6
Rectangular Connectors - 175521-6 805003-175521-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 805003-175521-6 Packaging: Bulk Number of Positions: 38 Mounting Style: Through Hole, Right Angle Features: Mounting Flange Contact Type: Tab Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Locking Ramp Contact Material: Brass Applications: Automotive, General Purpose Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Cable/Wire Pitch - Mating: 0.138" (3.50mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.205" (5.20mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.862" (21.89mm) Contact Shape: Rectangular Contact Length - Mating: 0.280" (7.11mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 336 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 805003-175521-6
Packaging: Bulk
Number of Positions: 38
Mounting Style: Through Hole, Right Angle
Features: Mounting Flange
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Brass
Applications: Automotive, General Purpose
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Cable/Wire
Pitch - Mating: 0.138" (3.50mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.205" (5.20mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.862" (21.89mm)
Contact Shape: Rectangular
Contact Length - Mating: 0.280" (7.11mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 336
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Singapore, Singapore
Electronic Connector
314-175521-6
Electronic Connector 314-175521-6
CONN HEADER R/A 38POS 3.5MM Product overview: 175521-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-175521-6 can be used for catalog matching and distributor lookup.

CONN HEADER R/A 38POS 3.5MM Product overview: 175521-6 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-175521-6 can be used for catalog matching and distributor lookup.

Supplier's Site
Hybrid I/o Cap Assy 38P Gray Amp - Te Connectivity - 17R5126 - Newark, An Avnet Company
Chicago, IL, United States
Hybrid I/o Cap Assy 38P Gray Amp - Te Connectivity
17R5126
Hybrid I/o Cap Assy 38P Gray Amp - Te Connectivity 17R5126
HYBRID I/O CAP ASSY 38P GRAY

HYBRID I/O CAP ASSY 38P GRAY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 805003-175521-6 314-175521-6 17R5126
Product Name Rectangular Connectors - 175521-6 Electronic Connector Hybrid I/o Cap Assy 38P Gray Amp - Te Connectivity
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details