TE Connectivity Time Delay Relays 1755150-5

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 127 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 127 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755150-5 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755150-5
Time Delay Relays 1755150-5
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 1 - 10 minutes Type of Control : Knob Electrical Characteristics Actuating System : AC Input Voltage (VAC) : 127 Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : 1 - 10 minutes
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : AC
  • Input Voltage (VAC) : 127

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755150-5
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1-1423160-4 - Quarktwin Technology Ltd.
Specs
Time Ranges 0.2 Sec ~ 2 Sec
Mounting Panel; Panel Mount
Timer Type ON-Delay
View Details