TE Connectivity Time Delay Relays 1755148-2

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Operation/Applicatio n Mode of Operation : On-Delay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1755148-2 - TE Connectivity
Berwyn, PA, United States
Time Delay Relays
1755148-2
Time Delay Relays 1755148-2
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : .1 - 1 seconds Type of Control : Knob Electrical Characteristics Actuating System : DC Input Voltage (VDC) : 125 Operation/Applicatio n Mode of Operation : On-Delay

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Current Rating (AMP) : 10
  • Delay Time : .1 - 1 seconds
  • Type of Control : Knob

Electrical Characteristics


  • Actuating System : DC
  • Input Voltage (VDC) : 125

Operation/Application


  • Mode of Operation : On-Delay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Time Delay Relays
Product Number 1755148-2
Product Name Time Delay Relays
Unlock Full Specs
to access all available technical data

Similar Products

Time Delay Relays - 1437493-5-ND - DigiKey
Specs
Time Ranges 3 Min ~ 30 Min
Mounting Panel
Timer Type ON-Delay
View Details
2 suppliers