Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Current Rating (AMP) : 10 Delay Time : 2 - 60 seconds Type of Control : Knob
Electrical Characteristics Actuating System : DC, AC Input Voltage (VAC) : 120 Input Voltage (VDC) : 120 Timing Range (Off-Time) (SEC) : 120 - 3600
Mechanical Attachment Product Mount Type : Socket
Operation/Applicatio
n Mode of Operation : Repeat Cycle
Product Type Features Relay Options : Multiple Timing Ranges
Contact Features
- Contact Arrangement : 2 Form C, DPDT, 2 C/O
- Contact Current Rating (AMP) : 10
- Delay Time : 2 - 60 seconds
- Type of Control : Knob
Electrical Characteristics
- Actuating System : DC, AC
- Input Voltage (VAC) : 120
- Input Voltage (VDC) : 120
- Timing Range (Off-Time) (SEC) : 120 - 3600
Mechanical Attachment
- Product Mount Type : Socket
Operation/Application
- Mode of Operation : Repeat Cycle
Product Type Features
- Relay Options : Multiple Timing Ranges