6 Pos Signal Crimp Wire Housing, PBT, Straight, Black Product overview: 175507-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175507-2 can be used for catalog matching and distributor lookup.
"6 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"
Win Source Part Number: 1365601-175507-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 105°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 175507
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included
Pitch: 0.098" (2.50mm)
Connectors
AUTOMOTIVE CONN HOUSING, PLUG, 6POS; Product Range:MULTILOCK Series; Gender:Plug; No. of Positions:6Ways; For Use With:AMP MULTILOCK Series Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:-; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-175507-2 | A126712-ND | 1365601-175507-2 | 3628746 | 3628746P | 175507-2 | 18AH0002 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | Wire Housings & Plugs | Wire Housings & Plugs | Automotive Conn Housing, Plug, 6Pos; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug |