TE Connectivity Expanded Beam Fiber Housings 1754844-1

Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754844-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754844-1
Expanded Beam Fiber Housings 1754844-1
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Standard
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Square Flange

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 17-1754844-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
17-1754844-1-ND
Fiber Optic Connector Accessories 17-1754844-1-ND
SHELL KIT, PRO BEAM SR SQ FL ALU

SHELL KIT, PRO BEAM SR SQ FL ALU

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1754844-1 17-1754844-1-ND
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products