TE Connectivity Expanded Beam Fiber Housings 1754843-2

Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754843-2 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754843-2
Expanded Beam Fiber Housings 1754843-2
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : None Housing Features Shell Material : Nickel Aluminum Bronze Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Standard
  • Protective Cap Material : Thermoplastic
  • Shell Finish : None

Housing Features


  • Shell Material : Nickel Aluminum Bronze

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 17-1754843-2-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
17-1754843-2-ND
Fiber Optic Connector Accessories 17-1754843-2-ND
SHELL KIT, PRO BEAM SR D-HOLE NI

SHELL KIT, PRO BEAM SR D-HOLE NI

Buy Now Datasheet
Shell Kit, Pro Beam Sr D-Hole Nialbrz Te Connectivity - 29Y1908 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Pro Beam Sr D-Hole Nialbrz Te Connectivity
29Y1908
Shell Kit, Pro Beam Sr D-Hole Nialbrz Te Connectivity 29Y1908
SHELL KIT, PRO BEAM SR D-HOLE NIALBRZ

SHELL KIT, PRO BEAM SR D-HOLE NIALBRZ

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754843-2 17-1754843-2-ND 29Y1908
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories Shell Kit, Pro Beam Sr D-Hole Nialbrz Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products