TE Connectivity Expanded Beam Fiber Housings 1754843-1

Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754843-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754843-1
Expanded Beam Fiber Housings 1754843-1
Body Features Bulkhead Style : Standard Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : D-Hole (Jam Nut) Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Standard
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : D-Hole (Jam Nut)

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Fiber Optic Connector Accessories - 1754843-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1754843-1-ND
Fiber Optic Connector Accessories 1754843-1-ND
Connector Shell Kit For Pro Beam Sr Connectors

Connector Shell Kit For Pro Beam Sr Connectors

Buy Now Datasheet
Shell Kit, Sr D-Hole Aluminum Te Connectivity - 50M7493 - Newark, An Avnet Company
Chicago, IL, United States
Shell Kit, Sr D-Hole Aluminum Te Connectivity
50M7493
Shell Kit, Sr D-Hole Aluminum Te Connectivity 50M7493
SHELL KIT, SR D-HOLE ALUMINUM

SHELL KIT, SR D-HOLE ALUMINUM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754843-1 1754843-1-ND 50M7493
Product Name Expanded Beam Fiber Housings Fiber Optic Connector Accessories Shell Kit, Sr D-Hole Aluminum Te Connectivity
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 000926-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0912-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details