TE Connectivity Expanded Beam Fiber Housings 1754842-1

Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote
Description
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754842-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754842-1
Expanded Beam Fiber Housings 1754842-1
Body Features Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Housing Type : Plug Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Product Type Features


  • Connector & Housing Type : Plug
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1754842-1
Product Name Expanded Beam Fiber Housings
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products