TE Connectivity Connector Backshells 175465-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/06, NAS 1701, M83723/71, NAS 1693, M83723/87, M83723/75, M83723/76, M83723/97, MS3470, NAS 1700, M83723/85, AS34041, M83723/05, M83723/42, M83723/74, MS3472, M83723/83, MS3471, NAS 1653, M83723/40, NAS 1641, AS34121, AS34081, M83723/86, M83723/39, M83723/73, M83723/08, M83723/04, M83723/37, M83723/36, M83723/82, MS3475, M83723/98, AS34001, M83723/48, M83723/49, NAS 1643, AS34011, NAS 1642, NAS 1694, AS34241, M83723/43, M83723/78, NAS 1599, M83723/67, NAS 1699, AS34461, M83723/01, NAS 1692, M83723/91, M83723/69, M83723/84, AS34641, NAS 1650, M83723/07, M83723/66, M83723/72, M83723/96, NAS 1652, AS34681, M83723/68, NAS 1702, M83723/02, M83723/38, AS34061, AS34541, M83723/77, MS3476, NAS 1651, AS34501, M83723/65, MS3474, M83723/03, M83723/14, M83723/41, MS3459, M83723/13, AS34091, M83723/92, AS34671, AS34511, AS34561 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/06, NAS 1701, M83723/71, NAS 1693, M83723/87, M83723/75, M83723/76, M83723/97, MS3470, NAS 1700, M83723/85, AS34041, M83723/05, M83723/42, M83723/74, MS3472, M83723/83, MS3471, NAS 1653, M83723/40, NAS 1641, AS34121, AS34081, M83723/86, M83723/39, M83723/73, M83723/08, M83723/04, M83723/37, M83723/36, M83723/82, MS3475, M83723/98, AS34001, M83723/48, M83723/49, NAS 1643, AS34011, NAS 1642, NAS 1694, AS34241, M83723/43, M83723/78, NAS 1599, M83723/67, NAS 1699, AS34461, M83723/01, NAS 1692, M83723/91, M83723/69, M83723/84, AS34641, NAS 1650, M83723/07, M83723/66, M83723/72, M83723/96, NAS 1652, AS34681, M83723/68, NAS 1702, M83723/02, M83723/38, AS34061, AS34541, M83723/77, MS3476, NAS 1651, AS34501, M83723/65, MS3474, M83723/03, M83723/14, M83723/41, MS3459, M83723/13, AS34091, M83723/92, AS34671, AS34511, AS34561 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 175465-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
175465-000
Connector Backshells 175465-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ] Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ] Product Length : 29 MM  [1.14 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/95, M83723/06, NAS 1701, M83723/71, NAS 1693, M83723/87, M83723/75, M83723/76, M83723/97, MS3470, NAS 1700, M83723/85, AS34041, M83723/05, M83723/42, M83723/74, MS3472, M83723/83, MS3471, NAS 1653, M83723/40, NAS 1641, AS34121, AS34081, M83723/86, M83723/39, M83723/73, M83723/08, M83723/04, M83723/37, M83723/36, M83723/82, MS3475, M83723/98, AS34001, M83723/48, M83723/49, NAS 1643, AS34011, NAS 1642, NAS 1694, AS34241, M83723/43, M83723/78, NAS 1599, M83723/67, NAS 1699, AS34461, M83723/01, NAS 1692, M83723/91, M83723/69, M83723/84, AS34641, NAS 1650, M83723/07, M83723/66, M83723/72, M83723/96, NAS 1652, AS34681, M83723/68, NAS 1702, M83723/02, M83723/38, AS34061, AS34541, M83723/77, MS3476, NAS 1651, AS34501, M83723/65, MS3474, M83723/03, M83723/14, M83723/41, MS3459, M83723/13, AS34091, M83723/92, AS34671, AS34511, AS34561 Operation/Applicatio n Compatible With Connector Shell Size : 07, 12, 12S Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR05AI Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 7.9 MM  [.01 - .31 INCH ]
  • Compatible Cable Diameter Range : 4 - 6.4 MM  [.156 - .25 INCH ]
  • Product Length : 29 MM  [1.14 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/95, M83723/06, NAS 1701, M83723/71, NAS 1693, M83723/87, M83723/75, M83723/76, M83723/97, MS3470, NAS 1700, M83723/85, AS34041, M83723/05, M83723/42, M83723/74, MS3472, M83723/83, MS3471, NAS 1653, M83723/40, NAS 1641, AS34121, AS34081, M83723/86, M83723/39, M83723/73, M83723/08, M83723/04, M83723/37, M83723/36, M83723/82, MS3475, M83723/98, AS34001, M83723/48, M83723/49, NAS 1643, AS34011, NAS 1642, NAS 1694, AS34241, M83723/43, M83723/78, NAS 1599, M83723/67, NAS 1699, AS34461, M83723/01, NAS 1692, M83723/91, M83723/69, M83723/84, AS34641, NAS 1650, M83723/07, M83723/66, M83723/72, M83723/96, NAS 1652, AS34681, M83723/68, NAS 1702, M83723/02, M83723/38, AS34061, AS34541, M83723/77, MS3476, NAS 1651, AS34501, M83723/65, MS3474, M83723/03, M83723/14, M83723/41, MS3459, M83723/13, AS34091, M83723/92, AS34671, AS34511, AS34561

Operation/Application


  • Compatible With Connector Shell Size : 07, 12, 12S

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR05AI
  • Termination Device Type : Side-Entry Tinel-Lock Ring, Tinel-Lock Ring, Tinel-Lock Adapter

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 175465-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 029566-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details