Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 854161-175448-6
Series: Multi-Lock
Features: Connector Header position
Package: Tube
Family Name: 175448
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 280
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -175448-6-SI, 2266-175448-6, -175448-6-LSI
Connector Header Through Hole, Right Angle 54 position
54 Pos RA Solder Header, 2 Row, 0.118" Pitch, Tin/Gold Product overview: 175448-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175448-6 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 175448-6 | 854161-175448-6 | 175448-6-ND | 316-175448-6 |
| Product Name | Rectangular Connectors - 175448-6 | Headers, Male Pins | Electronic Connector | |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector |