TE Connectivity PCB Headers & Receptacles 175444-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 34 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.039 INCH , .071 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 62.1 MM  [2.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.138 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 90 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 34 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.039 INCH , .071 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 62.1 MM  [2.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.138 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 90 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 175444-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
175444-1
PCB Headers & Receptacles 175444-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 34 Number of Rows : 2 Number of Sections : 2 Number of Signal Positions : 34 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm, 1.8mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM , 1 MM  [.039 INCH , .071 INCH ] Dimensions Connector Length : 25.8 MM  [1.016 INCH ] Connector Width : 62.1 MM  [2.445 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 21.9 MM  [.862 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Voltage Rating (Max) (VDC) : 12 Housing Features Centerline (Pitch) : 3 MM , 3.5 MM  [.138 INCH , .118 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 7 Packaging Type : Tube Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : Yes PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 100 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 90 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 34
  • Number of Rows : 2
  • Number of Sections : 2
  • Number of Signal Positions : 34
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1mm, 1.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM , 1 MM  [.039 INCH , .071 INCH ]

Dimensions


  • Connector Length : 25.8 MM  [1.016 INCH ]
  • Connector Width : 62.1 MM  [2.445 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 21.9 MM  [.862 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12
  • Voltage Rating (Max) (VDC) : 12

Housing Features


  • Centerline (Pitch) : 3 MM , 3.5 MM  [.138 INCH , .118 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 7
  • Packaging Type : Tube

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : Yes
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 100 DEGC , 80 DEGC , 70 DEGC , 105 DEGC , 85 DEGC , 75 DEGC , 65 DEGC , 90 DEGC  [167 DEGF , 158 DEGF , 221 DEGF , 149 DEGF , 185 DEGF , 176 DEGF , 194 DEGF , 212 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1357105-175444-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1357105-175444-1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1357105-175444-1
Win Source Part Number: 1357105-175444-1 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Features: Mounting Flange Base Product Number: 175444 Mounting Type: Through Hole, Right Angle HTSUS: 8536.69.4040 Applications: Automotive, General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): Varies by Wire Gauge Style: Board to Cable/Wire Contact Type: Tab Pitch - Mating: 0.098" (2.50mm) Number of Positions: 34 Number of Rows: 2 Row Spacing - Mating: 0.205" (5.20mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.280" (7.11mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.862" (21.89mm) Contact Shape: Rectangular Contact Finish - Mating: Tin Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polybutylene Terephthalate (PBT) Insulation Color: White

Win Source Part Number: 1357105-175444-1
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Features: Mounting Flange
Base Product Number: 175444
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
Applications: Automotive, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): Varies by Wire Gauge
Style: Board to Cable/Wire
Contact Type: Tab
Pitch - Mating: 0.098" (2.50mm)
Number of Positions: 34
Number of Rows: 2
Row Spacing - Mating: 0.205" (5.20mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.280" (7.11mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.862" (21.89mm)
Contact Shape: Rectangular
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polybutylene Terephthalate (PBT)
Insulation Color: White

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 175444-1 1357105-175444-1
Product Name PCB Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Voltage Rating 12 volts
Operating Temperature -30 to 105 C (-22 to 221 F)
Contact Plating Tin Tin
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102394-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103167-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 054596-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Current Rating 1.7 amps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PCB Headers & Receptacles - 102192-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers