TE Connectivity Expanded Beam Fiber Housings 1754439-1

Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet
Description
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expanded Beam Fiber Housings - 1754439-1 - TE Connectivity
Berwyn, PA, United States
Expanded Beam Fiber Housings
1754439-1
Expanded Beam Fiber Housings 1754439-1
Body Features Bulkhead Style : Low Profile Protective Cap Material : Thermoplastic Shell Finish : Hard Anodize Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Square Flange Product Type Features Connector & Housing Type : Receptacle Fiber Optic Product Type : Connector Shell Kit

Body Features


  • Bulkhead Style : Low Profile
  • Protective Cap Material : Thermoplastic
  • Shell Finish : Hard Anodize

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Square Flange

Product Type Features


  • Connector & Housing Type : Receptacle
  • Fiber Optic Product Type : Connector Shell Kit
Buy Now
Contacts - 1754439-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
1754439-1
Contacts 1754439-1
SHELL KIT,SQ-FLNG LP BLKH, JR, HA

SHELL KIT,SQ-FLNG LP BLKH, JR, HA

Buy Now
Fiber Optic Connector Accessories - 1754439-1-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Connector Accessories
1754439-1-ND
Fiber Optic Connector Accessories 1754439-1-ND
Connector Shell Kit For Pro Beam Jr Connectors

Connector Shell Kit For Pro Beam Jr Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754439-1 1754439-1 1754439-1-ND
Product Name Expanded Beam Fiber Housings Contacts Fiber Optic Connector Accessories
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 022986-000 - TE Connectivity
Specs
Mounting Compression
View Details