"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
"0.110"" (2.79mm) Quick Connect Female 20-24 AWG Crimp Connector Non-Insulated"
Brass Female Receptacle Terminal 20-24AWG Tin Plated Product overview: 175411-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-175411-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1285193-175411-1
Category: Connectors, Interconnects>Termin
Series: Mark II
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 20-24 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Terminal Type: Standard
Length - Overall: 0.677" (17.20mm)
Insulation: Non-Insulated
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.236" (6.00mm)
Insulation Diameter: 0.040" ~ 0.070" (1.02mm ~ 1.78mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-175411-1TR,-175
Base Product Number: 175411
FEMALE DISCONNECT, 2.8MM, 24-20AWG; Product Range:Positive Lock 110 Series; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Conductor Area CSA:0.51mm²; Insulator Material:Uninsulated
110 PL REC. 24-20AWG PTBR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A104082TR-ND | 392-175411-1 | 1285193-175411-1 | 88W1732 | 41AJ4481 |
| Product Name | Quick Connects, Quick Disconnect Connectors | Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Female Disconnect, 2.8Mm, 24-20Awg; Product Range Amp - Te Connectivity | 110 Pl Rec. 24-20Awg Ptbr Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |