"Connector Header Through Hole, Right Angle 20 position 0.200"" (5.08mm)"
TE Connectivity 175365-2 PCB Header
TE Connectivity 175365-2 PCB Header
TE Connectivity 175365-2 PCB Header
DYNAMIC 3500 HDR ASSY 20P ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29842-ND | 7195316P | 1613976 | 11H9431 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Dynamic 3500 Hdr Assy 20P Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through hole | ||
| Voltage Rating | 600 volts |