TE Connectivity Wtb Housing, Rcpt, 4Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 175363-3

Description
WTB HOUSING, RCPT, 4POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm RoHS Compliant: Yes
Datasheet
Description
WTB HOUSING, RCPT, 4POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing, Rcpt, 4Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity - 69AH4418 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing, Rcpt, 4Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
69AH4418
Wtb Housing, Rcpt, 4Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity 69AH4418
WTB HOUSING, RCPT, 4POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm RoHS Compliant: Yes

WTB HOUSING, RCPT, 4POS, 2ROW, 5.08MM; Product Range:Dynamic D-3500 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69AH4418
Product Name Wtb Housing, Rcpt, 4Pos, 2Row, 5.08Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47.62 mm (1.88 inch)
Bearing Bore / Ring O.D. 1.56 inch (39.7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details