TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 175363-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic 3000 Series Connectors RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic 3000 Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 74C6788 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
74C6788
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 74C6788
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.08mm; For Use With:Dynamic 3000 Series Connectors RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.08mm; For Use With:Dynamic 3000 Series Connectors RoHS Compliant: Yes

Supplier's Site
Housing, Socket, 4Way; Product Range Amp Te Connectivity - 28T0265 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Socket, 4Way; Product Range Amp Te Connectivity
28T0265
Housing, Socket, 4Way; Product Range Amp Te Connectivity 28T0265
HOUSING, SOCKET, 4WAY; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:-; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

HOUSING, SOCKET, 4WAY; Product Range:Dynamic Series; Gender:Receptacle; No. of Positions:4Ways; Pitch Spacing:5.08mm; For Use With:-; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74C6788
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details