TE Connectivity Contacts 175289-5

Description
3.81 DYNAMIC TAB LP TN 20-16
Request a Quote Datasheet
Description
3.81 DYNAMIC TAB LP TN 20-16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 175289-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175289-5
Contacts 175289-5
3.81 DYNAMIC TAB LP TN 20-16

3.81 DYNAMIC TAB LP TN 20-16

Buy Now
Contacts - 175289-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175289-5
Contacts 175289-5
DYNAMIC 3000 SERIES

DYNAMIC 3000 SERIES

Buy Now
Swedesboro, NJ, United States
Contacts
175289-5
Contacts 175289-5
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1362890-175289-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1362890-175289-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1362890-175289-5
Win Source Part Number: 1362890-175289-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 175289 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin

Win Source Part Number: 1362890-175289-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Bulk
Product Status: Active
Base Product Number: 175289
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Rectangular Connector Contacts - A29253-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29253-ND
Rectangular Connector Contacts A29253-ND
Pin Contact Tin 16-20 AWG Crimp

Pin Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
15A Electronic Connector
332-175289-5
15A Electronic Connector 332-175289-5
Dynamic D-3 15A Wire-to-Wire Crimp Connector Tool Product overview: 175289-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175289-5 can be used for catalog matching and distributor lookup.

Dynamic D-3 15A Wire-to-Wire Crimp Connector Tool Product overview: 175289-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175289-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Dynamic D-3 Tab Cont. L Pre-Tin L/p Amp - Te Connectivity - 41AJ4478 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 Tab Cont. L Pre-Tin L/p Amp - Te Connectivity
41AJ4478
Dynamic D-3 Tab Cont. L Pre-Tin L/p Amp - Te Connectivity 41AJ4478
DYNAMIC D-3 TAB CONT. L PRE-TIN L/P

DYNAMIC D-3 TAB CONT. L PRE-TIN L/P

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175289-5 1362890-175289-5 A29253-ND 332-175289-5 41AJ4478
Product Name Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts 15A Electronic Connector Dynamic D-3 Tab Cont. L Pre-Tin L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #20/16 AWG - 1332-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers