Pin Contact Gold 16-20 AWG Crimp
DYNAMCI D-3 TAB CONT. L L/P
Dynamic D-3 Male Crimp Connector, 15A, Gold Plated Copper Alloy Product overview: 175289-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175289-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760624-175289-2
Series: Dynamic D-3
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Family Name: 175289
Categories: Connectors, Interconnects
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
DYNAMCI D-3 TAB CONT. L L/P
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29251-ND | 175289-2 | 332-175289-2 | 760624-175289-2 | 74M9668 |
| Product Name | Rectangular Connector Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | 15A Electronic Connector | Rectangular Connectors - 175289-2 | Dynamci D-3 Tab Cont. L L/p Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |