TE Connectivity Crimp Contacts 175288-3

Description
TE Connectivity 175288-3 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175288-3 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194698P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194698P
Crimp Contacts 7194698P
TE Connectivity 175288-3 Crimp Terminal

TE Connectivity 175288-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194698
Crimp Contacts 7194698
TE Connectivity 175288-3 Crimp Terminal

TE Connectivity 175288-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1650828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1650828
Crimp Contacts 1650828
TE Connectivity 175288-3 Crimp Terminal

TE Connectivity 175288-3 Crimp Terminal

Supplier's Site
Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity - 94X3327 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
94X3327
Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity 94X3327
CONTACT, PIN, CRIMP, 20AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194698P 7194698 94X3327
Product Name Crimp Contacts Crimp Contacts Contact, Pin, Crimp, 20Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details