Dynamic D-3 Male Crimp Terminal, 15A, Gold Plated Copper Alloy Product overview: 175288-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175288-3 can be used for catalog matching and distributor lookup.
Pin Contact Gold 20-24 AWG Crimp
Win Source Part Number: 1342442-175288-3
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Series: Dynamic D-3
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 20-24 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 175288
DYNAMIC D-3 TAB CONT. M AU 0.76 L/P
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-175288-3 | A29249-ND | 1342442-175288-3 | 41AJ4476 |
| Product Name | 15A Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Dynamic D-3 Tab Cont. M Au 0.76 L/p Amp - Te Connectivity |
| Gender | Male / Plug |