TE Connectivity Crimp Contacts 175288-2

Description
TE Connectivity 175288-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175288-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194708P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194708P
Crimp Contacts 7194708P
TE Connectivity 175288-2 Crimp Terminal

TE Connectivity 175288-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194708
Crimp Contacts 7194708
TE Connectivity 175288-2 Crimp Terminal

TE Connectivity 175288-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642494 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642494
Crimp Contacts 1642494
TE Connectivity 175288-2 Crimp Terminal

TE Connectivity 175288-2 Crimp Terminal

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 85X8433 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
85X8433
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 85X8433
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194708P 7194708 85X8433
Product Name Crimp Contacts Crimp Contacts Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 26Awg, Crimp; Product Range Te Connectivity - 23AC1090 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Alumina Coated Lithium-rich Manganese-based Cathode Material, (Li1.2Ni0.13Co0.13Mn0.54O2) - BMLC-KJ001 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0012 inch (0.0050 to 0.0300 mm)
View Details