TE Connectivity Rectangular Connector Contacts 175286-3

Description
Pin Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-175286-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175286-3TR-ND
Rectangular Connector Contacts 17-175286-3TR-ND
Pin Contact Gold 16-20 AWG Crimp

Pin Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-175286-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175286-3CT-ND
Rectangular Connector Contacts 17-175286-3CT-ND
CONN PIN 16-20AWG CRIMP GOLD

CONN PIN 16-20AWG CRIMP GOLD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 17-175286-3TR-ND
Product Name Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Right Angle Solder Type Edge Card Connector - 80306-4A2S24 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details