TE Connectivity Crimp Contacts 175286-2

Description
TE Connectivity 175286-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175286-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831289P
Crimp Contacts 6831289P
TE Connectivity 175286-2 Crimp Terminal

TE Connectivity 175286-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 6831289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831289
Crimp Contacts 6831289
TE Connectivity 175286-2 Crimp Terminal

TE Connectivity 175286-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - 175286-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
175286-2
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts 175286-2
Manufacturer: TE Connectivity Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: Dynamic D-3 Package: Tape & Reel (TR)\ Cut Tape (CT) Contact Termination: Crimp Base Product Number: 175286 Product Status: Active

Manufacturer: TE Connectivity
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: Dynamic D-3
Package: Tape & Reel (TR)\ Cut Tape (CT)
Contact Termination: Crimp
Base Product Number: 175286
Product Status: Active

Buy Now Datasheet
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity - 11H9420 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity
11H9420
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity 11H9420
CONTACT, PIN, CRIMP, 20-16AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-16AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity - 72Y1768 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity
72Y1768
Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity 72Y1768
CONTACT, PIN, CRIMP, 20-16AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 20-16AWG; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 6831289P 6831289 175286-2 11H9420
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Contact, Pin, Crimp, 20-16Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2282203-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Specs
Type Contact
Material Copper Tungsten
Shape / Form Custom / Application Specific; Bar Stock
View Details