TE Connectivity Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 175285-3

Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 17AH9999 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
17AH9999
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 17AH9999
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 32AH7282 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
32AH7282
Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity 32AH7282
CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 17AH9999
Product Name Contact, Pin, 24-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2236752-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details