TE Connectivity Rectangular Connector Contacts 175269-1

Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A106901-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A106901-ND
Rectangular Connector Contacts A106901-ND
Socket Contact Tin 16-20 AWG Crimp

Socket Contact Tin 16-20 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 07H9603 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
07H9603
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 07H9603
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Multilock 040 MK-II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Multilock 040 MK-II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:MULTILOCK Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A106901-ND 07H9603
Product Name Rectangular Connector Contacts Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details