TE Connectivity Automotive Terminals 175268-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 23.75 MM  [.93 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 18, 22, 19 Wire Size Search (MMSQ) : .5, .8, .4, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 23.75 MM  [.93 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 18, 22, 19 Wire Size Search (MMSQ) : .5, .8, .4, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 175268-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
175268-1
Automotive Terminals 175268-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1.8 MM  [.07 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 14.5 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ] Tab Length : 23.75 MM  [.93 INCH ] Wire Size (MMSQ) : .37 - .88 Wire Size (AWG) : 22 - 18 Wire Size Search (AWG) : 21, 20, 18, 22, 19 Wire Size Search (MMSQ) : .5, .8, .4, .6, .3 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 6000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1.8 MM  [.07 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 14.5
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.1 - 2.1 MM  [.043 - .083 INCH ]
  • Tab Length : 23.75 MM  [.93 INCH ]
  • Wire Size (MMSQ) : .37 - .88
  • Wire Size (AWG) : 22 - 18
  • Wire Size Search (AWG) : 21, 20, 18, 22, 19
  • Wire Size Search (MMSQ) : .5, .8, .4, .6, .3

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 6000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175268-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175268-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175268-1
Win Source Part Number: 1362798-175268-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175268 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin

Win Source Part Number: 1362798-175268-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175268
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 175268-1 175268-1
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Circular Contact, Pin, 20Awg, Crimp; Product Range Te Connectivity - 23AC1091 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Pin; Pin
Plating / Coating Gold; Gold Plated Contacts
View Details
Contact SKT Crimp ST Cable Mount Strip - 792-104481-2 - Utmel Electronic Limited
Specs
Type Contact
Plating / Coating Lead, Tin
Length 0.4598 inch (11.68 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details