TE Connectivity Rectangular Connector Contacts 175218-2

Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A29225-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29225-ND
Rectangular Connector Contacts A29225-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Contacts - 1293409-175218-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1293409-175218-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1293409-175218-2
Win Source Part Number: 1293409-175218-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-3 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Bulk Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29240,-175218-2-LSI ,1752182,-175218-2-S I,A29225,-175218-2-C SI,A29240 Base Product Number: 175218

Win Source Part Number: 1293409-175218-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-3
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Bulk
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A29240,-175218-2-LSI,1752182,-175218-2-SI,A29225,-175218-2-CSI,A29240
Base Product Number: 175218

Buy Now
Singapore, Singapore
15A Electronic Connector
332-175218-2
15A Electronic Connector 332-175218-2
Power Contact, Female, Crimp, 15A, Gold, 16-20AWG, Wire-to-Wire Product overview: 175218-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175218-2 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 15A, Gold, 16-20AWG, Wire-to-Wire Product overview: 175218-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175218-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 175218-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
175218-2
Contacts 175218-2
DYNAMIC REC CONTACT L L/P

DYNAMIC REC CONTACT L L/P

Buy Now
Swedesboro, NJ, United States
Contacts
175218-2
Contacts 175218-2
DYNAMIC 3000 SERIES

DYNAMIC 3000 SERIES

Buy Now
Swedesboro, NJ, United States
Contacts
175218-2
Contacts 175218-2
Contacts

Contacts

Buy Now
Connectors - 175218-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
175218-2
Connectors 175218-2
DYNAMIC REC CONTACT L L/P

DYNAMIC REC CONTACT L L/P

Buy Now
Dynamic Rec Contact L L/p Amp - Te Connectivity - 34M1935 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic Rec Contact L L/p Amp - Te Connectivity
34M1935
Dynamic Rec Contact L L/p Amp - Te Connectivity 34M1935
DYNAMIC REC CONTACT L L/P

DYNAMIC REC CONTACT L L/P

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A29225-ND 1293409-175218-2 332-175218-2 175218-2 175218-2 34M1935
Product Name Rectangular Connector Contacts Connectors, Interconnects - Rectangular Connectors - Contacts 15A Electronic Connector Contacts Connectors Dynamic Rec Contact L L/p Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1406-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers