TE Connectivity Crimp Contacts 175217-2

Description
TE Connectivity 175217-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175217-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7064449P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064449P
Crimp Contacts 7064449P
TE Connectivity 175217-2 Crimp Terminal

TE Connectivity 175217-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7064449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7064449
Crimp Contacts 7064449
TE Connectivity 175217-2 Crimp Terminal

TE Connectivity 175217-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648851
Crimp Contacts 1648851
TE Connectivity 175217-2 Crimp Terminal

TE Connectivity 175217-2 Crimp Terminal

Supplier's Site
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity - 83C8124 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity
83C8124
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity 83C8124
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity - 85X8427 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
85X8427
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity 85X8427
Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7064449P 7064449 83C8124 85X8427
Product Name Crimp Contacts Crimp Contacts Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-3000 Series, Gold Plated Contacts, Copper Alloy, Socket, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-204-08141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
4 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details