TE Connectivity
Automotive Terminals
175208-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.2 MM [.047 - .086 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 20, 19, 18, 16 Wire Size Search (MMSQ) : .6, 1.25, 1, .75, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.2 MM [.047 - .086 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 20, 19, 18, 16 Wire Size Search (MMSQ) : .6, 1.25, 1, .75, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 1.8 MM [.071 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 14 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : 1.2 - 2.2 MM [.047 - .086 INCH ] Tab Length : 20.7 MM [.81 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 17, 20, 19, 18, 16 Wire Size Search (MMSQ) : .6, 1.25, 1, .75, .5
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3000
Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 1.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 1.8 MM [.071 INCH ]
- Terminal Type : Tab
- Typical Current Rating (AMP) : 14
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : 1.2 - 2.2 MM [.047 - .086 INCH ]
- Tab Length : 20.7 MM [.81 INCH ]
- Wire Size (MMSQ) : .5 - 1.25
- Wire Size (AWG) : 20 - 16
- Wire Size Search (AWG) : 17, 20, 19, 18, 16
- Wire Size Search (MMSQ) : .6, 1.25, 1, .75, .5
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 3000
Product Type Features
- Primary Locking Feature : On the Terminal
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
175208-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
|
Plating / Coating
|
Tin; Tin (Sn)
|
|
Applications
|
Motor or Generator
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
5 suppliers
Type
Contact
Material
Cu
Shape / Form
Socket or Receptacle; Socket
View Details
Type
Contact
Plating / Coating
Nickel; Nickel (Ni)
Applications
Motor or Generator
View Details
Type
Contact; Gasket
Material
Aluminum
Length
394 inch (10000 mm)
View Details