TE Connectivity Automotive Terminals 175197-2

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Tab Length : 14.2 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 16, 20, 18, 17 Wire Size Search (MMSQ) : .75, .6, .5, 1, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Tab Length : 14.2 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 16, 20, 18, 17 Wire Size Search (MMSQ) : .75, .6, .5, 1, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 175197-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
175197-2
Automotive Terminals 175197-2
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Terminal Type : Receptacle Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ] Tab Length : 14.2 MM  [.55 INCH ] Wire Size (MMSQ) : .5 - 1.25 Wire Size (AWG) : 20 - 16 Wire Size Search (AWG) : 19, 16, 20, 18, 17 Wire Size Search (MMSQ) : .75, .6, .5, 1, 1.25 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Primary Locking Feature : On the Terminal Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC  [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]
  • Terminal Type : Receptacle
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.6 - 2.2 MM  [.063 - .087 INCH ]
  • Tab Length : 14.2 MM  [.55 INCH ]
  • Wire Size (MMSQ) : .5 - 1.25
  • Wire Size (AWG) : 20 - 16
  • Wire Size Search (AWG) : 19, 16, 20, 18, 17
  • Wire Size Search (MMSQ) : .75, .6, .5, 1, 1.25

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Primary Locking Feature : On the Terminal
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC  [248 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now
Crimp Contacts - 7200872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7200872P
Crimp Contacts 7200872P
TE Connectivity 175197-2 Crimp Terminal

TE Connectivity 175197-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1615356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1615356
Crimp Contacts 1615356
TE Connectivity 175197-2 Crimp Terminal

TE Connectivity 175197-2 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 175197-2 7200872P 1615356
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Gold; Gold
Applications Motor or Generator
Length 0.5591 inch (14.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SSA-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
RF Contacts - 1218821-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Crimp Contacts - 3886188P - RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Phosphor Bronze
Plating / Coating Tin; Tin
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details