TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175197-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333777-175197-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -175197-2-SI Base Product Number: 175197 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333777-175197-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -175197-2-SI Base Product Number: 175197 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1333777-175197-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1333777-175197-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1333777-175197-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333777-175197-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Gold Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: -175197-2-SI Base Product Number: 175197 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333777-175197-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Gold
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: -175197-2-SI
Base Product Number: 175197
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rectangular Connector Contacts - 17-175197-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175197-2CT-ND
Rectangular Connector Contacts 17-175197-2CT-ND
CONN SOCKET 16-20AWG CRIMP GOLD

CONN SOCKET 16-20AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-175197-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175197-2TR-ND
Rectangular Connector Contacts 17-175197-2TR-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-175197-2
Electronic Connector 332-175197-2
Signal Contact, Female, Crimp, 16-20AWG, Gold, Bronze Product overview: 175197-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175197-2 can be used for catalog matching and distributor lookup.

Signal Contact, Female, Crimp, 16-20AWG, Gold, Bronze Product overview: 175197-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175197-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Contact, Socket, Crimp Rohs Compliant Amp - Te Connectivity - 69AH9977 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp Rohs Compliant Amp - Te Connectivity
69AH9977
Automotive Contact, Socket, Crimp Rohs Compliant Amp - Te Connectivity 69AH9977
AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333777-175197-2 17-175197-2CT-ND 332-175197-2 69AH9977
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Rectangular Connector Contacts Electronic Connector Automotive Contact, Socket, Crimp Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 IP6X - NDHR5A4AC0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Din Rail, Channel - 2946-2000-2217-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers