TE Connectivity Rectangular Connector Contacts 175196-3

Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 16-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-175196-3TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175196-3TR-ND
Rectangular Connector Contacts 17-175196-3TR-ND
Socket Contact Gold 16-20 AWG Crimp

Socket Contact Gold 16-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - 17-175196-3CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-175196-3CT-ND
Rectangular Connector Contacts 17-175196-3CT-ND
CONN SOCKET 16-20AWG CRIMP GOLD

CONN SOCKET 16-20AWG CRIMP GOLD

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-175196-3
Electronic Connector 332-175196-3
Female Crimp Socket Connector, 16-20AWG, Gold Plated Product overview: 175196-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175196-3 can be used for catalog matching and distributor lookup.

Female Crimp Socket Connector, 16-20AWG, Gold Plated Product overview: 175196-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175196-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 11H9401 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
11H9401
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 11H9401
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 38AC2953 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
38AC2953
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 38AC2953
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8602 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
29AH8602
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 29AH8602
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Dynamic D-3 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP Dynamic D-3 Series Connectors;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-175196-3TR-ND 332-175196-3 11H9401
Product Name Rectangular Connector Contacts Electronic Connector Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data