TE Connectivity Crimp Contacts 175195-3

Description
TE Connectivity 175195-3 Crimp Terminal
Request a Quote
Description
TE Connectivity 175195-3 Crimp Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 24-20Awg, Crimp (part number 69AH9976) from TE Connectivity is designed for use with wire sizes ranging from 24 to 20 AWG. This product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It features a crimp design, which provides a reliable electrical connection and is suitable for various applications, including signal and power supply circuits. The contact is compatible with standard tools for crimping and is intended for use in environments where durability and performance are critical. This product is ideal for engineers looking for a dependable connector solution in their projects.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 24-20Awg, Crimp (part number 69AH9976) from TE Connectivity is designed for use with wire sizes ranging from 24 to 20 AWG. This product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. It features a crimp design, which provides a reliable electrical connection and is suitable for various applications, including signal and power supply circuits. The contact is compatible with standard tools for crimping and is intended for use in environments where durability and performance are critical. This product is ideal for engineers looking for a dependable connector solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 1743205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1743205P
Crimp Contacts 1743205P
TE Connectivity 175195-3 Crimp Terminal

TE Connectivity 175195-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1743179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1743179
Crimp Contacts 1743179
TE Connectivity 175195-3 Crimp Terminal

TE Connectivity 175195-3 Crimp Terminal

Supplier's Site
Crimp Contacts - 1743205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1743205
Crimp Contacts 1743205
TE Connectivity 175195-3 Crimp Terminal

TE Connectivity 175195-3 Crimp Terminal

Supplier's Site
Contact, Socket, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity - 69AH9976 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity
69AH9976
Contact, Socket, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity 69AH9976
CONTACT, SOCKET, 24-20AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, SOCKET, 24-20AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 1743205P 1743179 69AH9976
Product Name Crimp Contacts Crimp Contacts Contact, Socket, 24-20Awg, Crimp Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1-1445626-0 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details