TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175155-1

Description
Win Source Part Number: 1363370-175155-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175155 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363370-175155-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175155 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175155-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175155-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175155-1
Win Source Part Number: 1363370-175155-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175155 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1363370-175155-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Bulk
Product Status: Active
Base Product Number: 175155
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7194398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194398
Crimp Contacts 7194398
TE Connectivity 175155-1 Crimp Terminal

TE Connectivity 175155-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7194398P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194398P
Crimp Contacts 7194398P
TE Connectivity 175155-1 Crimp Terminal

TE Connectivity 175155-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642489
Crimp Contacts 1642489
TE Connectivity 175155-1 Crimp Terminal

TE Connectivity 175155-1 Crimp Terminal

Supplier's Site
Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity - 69AH4413 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity
69AH4413
Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity 69AH4413
CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 22AWG; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 175155-1 7194398 7194398P 69AH4413
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Contact, Socket, Crimp, 22Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Brush Assemblies, Plunger Type - 1913-1 - Fabricast, Inc.
Specs
Material Silver Graphite
Shape / Form Assembly; Plunger
Plating / Coating Tin
View Details