TE Connectivity Crimp Contacts 175154-1

Description
TE Connectivity 175154-1 Crimp Terminal
Request a Quote
Description
TE Connectivity 175154-1 Crimp Terminal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7194408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7194408P
Crimp Contacts 7194408P
TE Connectivity 175154-1 Crimp Terminal

TE Connectivity 175154-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1642487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1642487
Crimp Contacts 1642487
TE Connectivity 175154-1 Crimp Terminal

TE Connectivity 175154-1 Crimp Terminal

Supplier's Site
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity - 70AH7156 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity
70AH7156
Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity 70AH7156
CONTACT, PIN, CRIMP, 16AWG; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 16AWG; Product Range:Universal Power Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 7194408P 1642487 70AH7156
Product Name Crimp Contacts Crimp Contacts Contact, Pin, Crimp, 16Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170321-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium cobalt oxide Coated Aluminum foil, Positive Single-sided coating - BMLC-KJ013 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Foil
Applications Battery or Fuel Cell
View Details