Power Contact, Crimp, 12A, 600V, 22-26AWG, Tin Plated Brass Product overview: 175153-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175153-2 can be used for catalog matching and distributor lookup.
Tab Contact Tin 22-26 AWG Crimp Power
Win Source Part Number: 1040728-175153-2
Category: Connectors, Interconnects>Rectan
Series: Universal Power
Type: Power
Contact Finish: Tin
Package: Bulk
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Tab
Standard Package: 1,000
Alternative Parts (Cross-Reference): 43375-0001; 794019-1; 280232; 02-09-2117; 171699-1; 03-09-1011175153-2 .;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 175153-2-ND,2266-175
Base Product Number: 175153
U/P TAB CONT L/P ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-175153-2 | A106277-ND | 1040728-175153-2 | 90B3328 |
| Product Name | 12A 600V Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Contacts | U/p Tab Cont L/p Rohs Compliant Amp - Te Connectivity |
| Termination | Crimp | Crimp |