TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175153-1

Description
Win Source Part Number: 1363325-175153-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175153 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363325-175153-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175153 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175153-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175153-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175153-1
Win Source Part Number: 1363325-175153-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 30 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Bulk Product Status: Active Base Product Number: 175153 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1363325-175153-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 30 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Bulk
Product Status: Active
Base Product Number: 175153
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7122182 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122182
Crimp Contacts 7122182
TE Connectivity 175153-1 Crimp Terminal

TE Connectivity 175153-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7122182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7122182P
Crimp Contacts 7122182P
TE Connectivity 175153-1 Crimp Terminal

TE Connectivity 175153-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640704
Crimp Contacts 1640704
TE Connectivity 175153-1 Crimp Terminal

TE Connectivity 175153-1 Crimp Terminal

Supplier's Site
Contact, Pin, Crimp, 22Awg; Product Range Amp Te Connectivity - 17AH9996 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 22Awg; Product Range Amp Te Connectivity
17AH9996
Contact, Pin, Crimp, 22Awg; Product Range Amp Te Connectivity 17AH9996
CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 22AWG; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 175153-1 7122182 7122182P 17AH9996
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts Contact, Pin, Crimp, 22Awg; Product Range Amp Te Connectivity
Shape / Form Pin Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Molybdenum Glass Melting Electrodes -  - Plansee SE
Specs
Material Molybdenum
Shape / Form Custom / Application Specific; Rod Stock (optional feature)
Plating / Coating SIBOR®
View Details