Manufacturer: TE Connectivity
Win Source Part Number: 905540-175152-2
Series: Universal Power
Features: Socket Contact Tin 16-20 AWG Crimp Power
Package: Reel - TR
Family Name: 175152
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -175152-2-SI, A104081CT, A104081TR, 1751522, 175152-2-ND
Socket Contact Tin 16-20 AWG Crimp Power
Socket Contact Tin 16-20 AWG Crimp Power
Power Connector, Wire-to-Wire, 12A, 600V, Crimp, Tin Plated Brass Product overview: 175152-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175152-2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 905540-175152-2 | A104081TR-ND | 175152-2 | 332-175152-2 |
| Product Name | Rectangular Connectors - 175152-2 | Rectangular Connector Contacts | Contacts | 12A 600V Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |