Socket Contact Tin 22-26 AWG Crimp Power
Socket Contact Tin 22-26 AWG Crimp Power
Power Contact, 12A, 600V, Crimp, Female, 22-26AWG, Tin Product overview: 175151-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-175151-2 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334259-175151-2
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: AMPS-0-0175151-2,-CU
Base Product Number: 175151
RoHS Status: RoHS Compliant
CONTACT, FEMALE, 26-22AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 175151-2 | A111075CT-ND | 332-175151-2 | 1334259-175151-2 | 11H9387 |
| Product Name | Contacts | Rectangular Connector Contacts | 12A 600V Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Female, 26-22Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | |||
| Contact Size (AWG) | 22 to 26 AWG | 26 AWG | |||
| Gender | Female / Jack |