TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175151-1

Description
Win Source Part Number: 1362762-175151-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175151 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362762-175151-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175151 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175151-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175151-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175151-1
Win Source Part Number: 1362762-175151-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 54 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175151 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1362762-175151-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 54 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175151
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7121996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121996
Crimp Contacts 7121996
TE Connectivity 175151-1 Crimp Terminal

TE Connectivity 175151-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 7121996P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121996P
Crimp Contacts 7121996P
TE Connectivity 175151-1 Crimp Terminal

TE Connectivity 175151-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1648850 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1648850
Crimp Contacts 1648850
TE Connectivity 175151-1 Crimp Terminal

TE Connectivity 175151-1 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 175151-1 7121996 7121996P
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 53Y2785 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0157 inch (0.4000 mm)
View Details