TE Connectivity ™ Crimp Contacts 175150-1

Description
TE Connectivity 175150-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 175150-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6831346P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6831346P
Crimp Contacts 6831346P
TE Connectivity 175150-1 Crimp Terminal

TE Connectivity 175150-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640964
Crimp Contacts 1640964
TE Connectivity 175150-1 Crimp Terminal

TE Connectivity 175150-1 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175150-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175150-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175150-1
Win Source Part Number: 1362882-175150-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 36 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175150 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin

Win Source Part Number: 1362882-175150-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 36 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175150
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 6831346P 1640964 175150-1
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Contact, Socket, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 87C8549 - Newark, An Avnet Company
Specs
Shape / Form Socket; Socket or Receptacle
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1719103-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin Silver (SnAg)
Thickness 0.0315 inch (0.8000 mm)
View Details