TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175149-1

Description
Win Source Part Number: 1362965-175149-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175149 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362965-175149-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175149 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 175149-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
175149-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 175149-1
Win Source Part Number: 1362965-175149-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. Type: Power MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal Power Package: Tape & Reel (TR) Product Status: Active Base Product Number: 175149 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Tin

Win Source Part Number: 1362965-175149-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
Type: Power
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal Power
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 175149
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7121993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7121993
Crimp Contacts 7121993
TE Connectivity 175149-1 Crimp Terminal

TE Connectivity 175149-1 Crimp Terminal

Supplier's Site
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity - 32AH7278 - Newark, An Avnet Company
Chicago, IL, United States
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity
32AH7278
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity 32AH7278
RECT CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

RECT CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG RoHS Compliant: Yes

Supplier's Site
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity - 17AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity
17AH9994
Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity 17AH9994
RECT CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; SVHC:No SVHC RoHS Compliant: Yes

RECT CONTACT, PIN, 22AWG, CRIMP; Product Range:-; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:22AWG; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials
Product Number 175149-1 7121993 32AH7278
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Rect Contact, Pin, 22Awg, Crimp; Product Range Amp Te Connectivity
Shape / Form Pin Pin; Pin
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Circular Contact, Skt, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 44AJ4442 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
Plating / Coating Gold; Gold Plated Contacts
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details